TXC Corporation Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 7X-14.31818MBC-T

Description
OSCILLATOR, 14.31818MHZ, 5 X 3.2MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
OSCILLATOR, 14.31818MHZ, 5 X 3.2MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6516 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6516
Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6516
OSCILLATOR, 14.31818MHZ, 5 X 3.2MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 14.31818MHZ, 5 X 3.2MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0781 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc
54W0781
Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc 54W0781
OSCILLATOR, CMOS, 14.31818MHZ, 3.3V, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, CMOS, 14.31818MHZ, 3.3V, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6516
Product Name Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 14.32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details