TXC Corporation Oscillators 7X-1.8432MBA-T

Description
1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1397-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1397-2-ND
Oscillators 887-1397-2-ND
1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 1.8432Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1629 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 1.8432Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1629
Osc, 1.8432Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1629
OSC, 1.8432MHZ, 5 X 3.2MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:1.8432MHz RoHS Compliant: Yes

OSC, 1.8432MHZ, 5 X 3.2MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:1.8432MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1397-2-ND 86R1629
Product Name Oscillators Osc, 1.8432Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details