TXC Corporation Oscillators 7W75070005

Description
75MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
75MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W75070005-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
7W75070005-ND
Oscillators 7W75070005-ND
75MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

75MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 7W75070005-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CN/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details