33MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Win Source Part Number: 1366430-7W33000011
Category: Crystals, Oscillators, Resonators - Oscillators
Package: Tape & Reel
Temperature Range - Operating: -10°C ~ 70°C
Fake Threat In the Open Market: 53 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: 7W
Product Status: Obsolete
Frequency: 33 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.056" (1.42mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Base Resonator: Crystal
Output: CMOS
Frequency Stability: ±50ppm
XTAL OSC XO 33.0000MHZ CMOS SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 7W33000011-ND | 1366430-7W33000011 | 7W33000011 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |