TXC Corporation Oscillators 7W20000025

Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W20000025-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
7W20000025-ND
Oscillators 7W20000025-ND
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1040976-7W20000025 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1040976-7W20000025
Crystals, Oscillators, Resonators - Oscillators 1040976-7W20000025
Win Source Part Number: 1040976-7W20000025 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 7W Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.056" (1.42mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 20 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): DSC1001CL2-020.0000; DSC1121CI2-020.0000; DSC1121AI2-020.0000; ASVMPC-20.000MHZ-LR- T; CB3LV-5I-20M0000; 7X-20.000MBA-T; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1040976-7W20000025
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 7W
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.056" (1.42mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 20 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): DSC1001CL2-020.0000; DSC1121CI2-020.0000; DSC1121AI2-020.0000; ASVMPC-20.000MHZ-LR-T; CB3LV-5I-20M0000; 7X-20.000MBA-T;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 7W20000025-ND 1040976-7W20000025
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 863-510AAA26M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details