TXC Corporation Oscillators 7W-8.192MBE-T

Description
8.192MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
8.192MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2519-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2519-2-ND
Oscillators 887-2519-2-ND
8.192MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8.192MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1337600-7W-8.192MBE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337600-7W-8.192MBE-T
Crystals, Oscillators, Resonators - Oscillators 1337600-7W-8.192MBE-T
Win Source Part Number: 1337600-7W-8.192MBE- T Category: Crystals, Oscillators, Resonators - Oscillators Series: 7W Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.056" (1.42mm) Standard Package: 1,000 Frequency: 8.192 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1337600-7W-8.192MBE-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 7W
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.056" (1.42mm)
Standard Package: 1,000
Frequency: 8.192 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 20mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc - 79T3811 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
79T3811
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc 79T3811
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-2519-2-ND 1337600-7W-8.192MBE-T 79T3811
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1198723-SIT1602AC-83-33E-24.000000Y - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510ACB50M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details