TXC Corporation Oscillator, 8.192Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7W-8.192MBC-T

Description
OSCILLATOR, 8.192MHZ, 7 X 5MM, CMOS; Frequency Nom:8.192MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:8.192MHz RoHS Compliant: Yes
Description
OSCILLATOR, 8.192MHZ, 7 X 5MM, CMOS; Frequency Nom:8.192MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:8.192MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 8.192Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6514 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8.192Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6514
Oscillator, 8.192Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6514
OSCILLATOR, 8.192MHZ, 7 X 5MM, CMOS; Frequency Nom:8.192MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:8.192MHz RoHS Compliant: Yes

OSCILLATOR, 8.192MHZ, 7 X 5MM, CMOS; Frequency Nom:8.192MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:8.192MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 8.192Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0774 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 8.192Mhz, 3.3V, Smd; Frequency Nom Txc
54W0774
Oscillator, Cmos, 8.192Mhz, 3.3V, Smd; Frequency Nom Txc 54W0774
OSCILLATOR, CMOS, 8.192MHZ, 3.3V, SMD; Frequency Nom:8.192MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:8.192MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 8.192MHZ, 3.3V, SMD; Frequency Nom:8.192MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:8.192MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6514
Product Name Oscillator, 8.192Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8.19 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details