TXC Corporation Crystals, Oscillators, Resonators - Oscillators 7W-50.000MBA-T

Description
Win Source Part Number: 1337059-7W-50.000MBA -T Category: Crystals, Oscillators, Resonators - Oscillators Series: 7W Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.056" (1.42mm) Standard Package: 1,000 Frequency: 50 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1337059-7W-50.000MBA -T Category: Crystals, Oscillators, Resonators - Oscillators Series: 7W Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.056" (1.42mm) Standard Package: 1,000 Frequency: 50 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1337059-7W-50.000MBA-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337059-7W-50.000MBA-T
Crystals, Oscillators, Resonators - Oscillators 1337059-7W-50.000MBA-T
Win Source Part Number: 1337059-7W-50.000MBA -T Category: Crystals, Oscillators, Resonators - Oscillators Series: 7W Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.056" (1.42mm) Standard Package: 1,000 Frequency: 50 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1337059-7W-50.000MBA-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 7W
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.056" (1.42mm)
Standard Package: 1,000
Frequency: 50 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 20mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Oscillators - 887-1379-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1379-2-ND
Oscillators 887-1379-2-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 50 Mhz, Full Reel; Frequency Nom Txc - 86R1619 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50 Mhz, Full Reel; Frequency Nom Txc
86R1619
Oscillator, 50 Mhz, Full Reel; Frequency Nom Txc 86R1619
OSCILLATOR, 50 MHz, FULL REEL; Frequency Nom:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 50 MHz, FULL REEL; Frequency Nom:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1337059-7W-50.000MBA-T 887-1379-2-ND 86R1619
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillator, 50 Mhz, Full Reel; Frequency Nom Txc
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Frequency 50 MHz 50 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details