Win Source Part Number: 1338773-7W-40.000MBB
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 7W
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.056" (1.42mm)
Standard Package: 1,000
Frequency: 40 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 20mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Product Status: Obsolete
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1338773-7W-40.000MBB-T | 887-1182-2-ND | 84R5507 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc |
| Oscillator Type | XO; XO (Standard) | XO | |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | |
| Frequency | 40 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm |