TXC Corporation Oscillator, Cmos, 36Mhz, 3.3V, Smd; Frequency Nom Txc 7W-36.000MBC-T

Description
OSCILLATOR, CMOS, 36MHZ, 3.3V, SMD; Frequency Nom:36MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:36MHz RoHS Compliant: Yes
Description
OSCILLATOR, CMOS, 36MHZ, 3.3V, SMD; Frequency Nom:36MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:36MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 36Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0739 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 36Mhz, 3.3V, Smd; Frequency Nom Txc
54W0739
Oscillator, Cmos, 36Mhz, 3.3V, Smd; Frequency Nom Txc 54W0739
OSCILLATOR, CMOS, 36MHZ, 3.3V, SMD; Frequency Nom:36MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:36MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 36MHZ, 3.3V, SMD; Frequency Nom:36MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:36MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, 36Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6505 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 36Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6505
Oscillator, 36Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6505
OSCILLATOR, 36MHZ, 7 X 5MM, CMOS; Frequency Nom:36MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:36MHz RoHS Compliant: Yes

OSCILLATOR, 36MHZ, 7 X 5MM, CMOS; Frequency Nom:36MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:36MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0739
Product Name Oscillator, Cmos, 36Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 36 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ABA122M880AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details