TXC Corporation Oscillator, 36 Mhz, Full Reel; Frequency Nom Txc 7W-36.000MBA-T

Description
OSCILLATOR, 36 MHz, FULL REEL; Frequency Nom:36MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
OSCILLATOR, 36 MHz, FULL REEL; Frequency Nom:36MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 36 Mhz, Full Reel; Frequency Nom Txc - 86R1607 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 36 Mhz, Full Reel; Frequency Nom Txc
86R1607
Oscillator, 36 Mhz, Full Reel; Frequency Nom Txc 86R1607
OSCILLATOR, 36 MHz, FULL REEL; Frequency Nom:36MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 36 MHz, FULL REEL; Frequency Nom:36MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Oscillator, 36Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 86R1606 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 36Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
86R1606
Oscillator, 36Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 86R1606
OSCILLATOR, 36MHZ, 7 X 5MM, CMOS; Frequency Nom:36MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

OSCILLATOR, 36MHZ, 7 X 5MM, CMOS; Frequency Nom:36MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 86R1607 86R1606
Product Name Oscillator, 36 Mhz, Full Reel; Frequency Nom Txc Oscillator, 36Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS
Frequency 36 MHz 36 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA148M500CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details