TXC Corporation Oscillator, Cmos, 33.3333Mhz, 3.3V, Smd; Frequency Nom Txc 7W-33.3333MBC-T

Description
OSCILLATOR, CMOS, 33.3333MHZ, 3.3V, SMD; Frequency Nom:33.3333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 33.3333MHZ, 3.3V, SMD; Frequency Nom:33.3333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 33.3333Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0735 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 33.3333Mhz, 3.3V, Smd; Frequency Nom Txc
54W0735
Oscillator, Cmos, 33.3333Mhz, 3.3V, Smd; Frequency Nom Txc 54W0735
OSCILLATOR, CMOS, 33.3333MHZ, 3.3V, SMD; Frequency Nom:33.3333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

OSCILLATOR, CMOS, 33.3333MHZ, 3.3V, SMD; Frequency Nom:33.3333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 33.3333Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6503 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 33.3333Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6503
Oscillator, 33.3333Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6503
OSCILLATOR, 33.3333MHZ, 7 X 5MM, CMOS; Frequency Nom:33.3333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4Pins RoHS Compliant: Yes

OSCILLATOR, 33.3333MHZ, 7 X 5MM, CMOS; Frequency Nom:33.3333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 54W0735 29X6503
Product Name Oscillator, Cmos, 33.3333Mhz, 3.3V, Smd; Frequency Nom Txc Oscillator, 33.3333Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Frequency 33.33 MHz 33.33 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510BAB-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details