TXC Corporation Oscillator, Cmos, 33Mhz, 3.3V, Smd; Frequency Nom Txc 7W-33.000MBC-T

Description
OSCILLATOR, CMOS, 33MHZ, 3.3V, SMD; Frequency Nom:33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 33MHZ, 3.3V, SMD; Frequency Nom:33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 33Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0732 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 33Mhz, 3.3V, Smd; Frequency Nom Txc
54W0732
Oscillator, Cmos, 33Mhz, 3.3V, Smd; Frequency Nom Txc 54W0732
OSCILLATOR, CMOS, 33MHZ, 3.3V, SMD; Frequency Nom:33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 33MHZ, 3.3V, SMD; Frequency Nom:33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 33Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6502 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 33Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6502
Oscillator, 33Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6502
OSCILLATOR, 33MHZ, 7 X 5MM, CMOS; Frequency Nom:33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes

OSCILLATOR, 33MHZ, 7 X 5MM, CMOS; Frequency Nom:33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0732
Product Name Oscillator, Cmos, 33Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details