TXC Corporation Oscillators 7W-32.000MBC-T

Description
32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W-32.000MBC-T-ND - DigiKey
Thief River Falls, MN, United States
32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Cmos, 32Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0728 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 32Mhz, 3.3V, Smd; Frequency Nom Txc
54W0728
Oscillator, Cmos, 32Mhz, 3.3V, Smd; Frequency Nom Txc 54W0728
OSCILLATOR, CMOS, 32MHZ, 3.3V, SMD; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:32MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 32MHZ, 3.3V, SMD; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:32MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 32Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6500 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6500
Oscillator, 32Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6500
OSCILLATOR, 32MHZ, 7 X 5MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:32MHz RoHS Compliant: Yes

OSCILLATOR, 32MHZ, 7 X 5MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:32MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7W-32.000MBC-T-ND 54W0728
Product Name Oscillators Oscillator, Cmos, 32Mhz, 3.3V, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555PW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details