TXC Corporation Oscillators 7W-30.000MBB-T

Description
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1176-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1176-2-ND
Oscillators 887-1176-2-ND
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 30Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 84R5747 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 30Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
84R5747
Oscillator, 30Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 84R5747
OSCILLATOR, 30MHZ, 7 X 5MM, CMOS; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

OSCILLATOR, 30MHZ, 7 X 5MM, CMOS; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5499 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5499
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5499
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1176-2-ND 84R5747 84R5499
Product Name Oscillators Oscillator, 30Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA1M00000AAGR - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details