TXC Corporation Oscillator, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7W-3.6864MBC-T

Description
OSCILLATOR, 3.6864MHZ, 7 X 5MM, CMOS; Frequency Nom:3.6864MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 3.6864MHZ, 7 X 5MM, CMOS; Frequency Nom:3.6864MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6498 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6498
Oscillator, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6498
OSCILLATOR, 3.6864MHZ, 7 X 5MM, CMOS; Frequency Nom:3.6864MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHz RoHS Compliant: Yes

OSCILLATOR, 3.6864MHZ, 7 X 5MM, CMOS; Frequency Nom:3.6864MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 3.6864Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0723 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 3.6864Mhz, 3.3V, Smd; Frequency Nom Txc
54W0723
Oscillator, Cmos, 3.6864Mhz, 3.3V, Smd; Frequency Nom Txc 54W0723
OSCILLATOR, CMOS, 3.6864MHZ, 3.3V, SMD; Frequency Nom:3.6864MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHzR oHS Compliant: Yes

OSCILLATOR, CMOS, 3.6864MHZ, 3.3V, SMD; Frequency Nom:3.6864MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 29X6498 54W0723
Product Name Oscillator, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc Oscillator, Cmos, 3.6864Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS
Frequency 3.69 MHz 3.69 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675263P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 863-510AAA2M00000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Through Hole Oscillators - ECS-100AX-640 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers