TXC Corporation Oscillators 7W-3.6864MBA-T

Description
3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1350-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1350-2-ND
Oscillators 887-1350-2-ND
3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 86R1594 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
86R1594
Oscillator, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 86R1594
OSCILLATOR, 3.6864MHZ, 7 X 5MM, CMOS; Frequency Nom:3.6864MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHz RoHS Compliant: Yes

OSCILLATOR, 3.6864MHZ, 7 X 5MM, CMOS; Frequency Nom:3.6864MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHz RoHS Compliant: Yes

Supplier's Site
Osc, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 86R1595 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
86R1595
Osc, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 86R1595
OSC, 3.6864MHZ, 7 X 5MM, CMOS; Frequency Nom:3.6864MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHz RoHS Compliant: Yes

OSC, 3.6864MHZ, 7 X 5MM, CMOS; Frequency Nom:3.6864MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1350-2-ND 86R1594
Product Name Oscillators Oscillator, 3.6864Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - CY2X014LXI156T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2432-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details