TXC Corporation Oscillator, 27Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7W-27.000MBC-T

Description
OSCILLATOR, 27MHZ, 7 X 5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes
Description
OSCILLATOR, 27MHZ, 7 X 5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 27Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6497 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 27Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6497
Oscillator, 27Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6497
OSCILLATOR, 27MHZ, 7 X 5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes

OSCILLATOR, 27MHZ, 7 X 5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 27Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0721 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 27Mhz, 3.3V, Smd; Frequency Nom Txc
54W0721
Oscillator, Cmos, 27Mhz, 3.3V, Smd; Frequency Nom Txc 54W0721
OSCILLATOR, CMOS, 27MHZ, 3.3V, SMD; Frequency Nom:27MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 27MHZ, 3.3V, SMD; Frequency Nom:27MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6497
Product Name Oscillator, 27Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OCXO Oscillators - 2055876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type OCXO; Oxco
Package / Form Factor Encapsulated europack
Frequency Stability 10 ppm
View Details
4 Pin Oscillator TV32 - TV32-33020S-10.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV32
Frequency 10 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers