TXC Corporation Oscillators 7W-25.000MBD-T

Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W-25.000MBD-T-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 7W-25.000MBD-T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Oscillators - 510ACB-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECS-2033-160-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075M-60 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details