TXC Corporation Oscillators 7W-24.576MBA-T

Description
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1367-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1367-2-ND
Oscillators 887-1367-2-ND
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 24.576 Mhz; Frequency Nom Txc - 86R1589 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.576 Mhz; Frequency Nom Txc
86R1589
Oscillator, 24.576 Mhz; Frequency Nom Txc 86R1589
OSCILLATOR, 24.576 MHz; Frequency Nom:24.576MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-10°C; Operating Temperature Max:70°C RoHS Compliant: Yes

OSCILLATOR, 24.576 MHz; Frequency Nom:24.576MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-10°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site
Oscillator, 24.576Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 86R1588 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.576Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
86R1588
Oscillator, 24.576Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 86R1588
OSCILLATOR, 24.576MHZ, 7 X 5MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-10°C; Frequency:24.576MHz RoHS Compliant: Yes

OSCILLATOR, 24.576MHZ, 7 X 5MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-10°C; Frequency:24.576MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1367-2-ND 86R1589
Product Name Oscillators Oscillator, 24.576 Mhz; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
32 kHz Oscillators - SIT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details