TXC Corporation Oscillators 7W-24.000MBB-T

Description
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1172-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1172-2-ND
Oscillators 887-1172-2-ND
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 7W-24.000MBB-T - 766237-7W-24.000MBB-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7W-24.000MBB-T
766237-7W-24.000MBB-T
Oscillators - 7W-24.000MBB-T 766237-7W-24.000MBB-T
Manufacturer: TXC CORPORATION Win Source Part Number: 766237-7W-24.000MBB- T Series: 7W Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -10°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 24MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.056" (1.42mm) Maximum Supply Current: 20mA Alternative Parts (Cross-Reference): VCC1-B3B-24M0000000; CO4305S-24.000-EXT-T -L50-TR; QEN101DAA24.000MHZ; Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766237-7W-24.000MBB-T
Series: 7W
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -10°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 24MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.056" (1.42mm)
Maximum Supply Current: 20mA
Alternative Parts (Cross-Reference): VCC1-B3B-24M0000000; CO4305S-24.000-EXT-T-L50-TR; QEN101DAA24.000MHZ;
Introduction Date: August 27, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5494 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5494
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5494
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators 7W-24.000MBB-T
XTAL OSC XO 24.0000MHZ CMOS SMD

XTAL OSC XO 24.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 887-1172-2-ND 766237-7W-24.000MBB-T 84R5494 7W-24.000MBB-T
Product Name Oscillators Oscillators - 7W-24.000MBB-T 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - JTOS-850VW+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 8150412 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details