TXC Corporation Oscillators 7W-22.1184MBD-T

Description
22.1184MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
22.1184MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W-22.1184MBD-T-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

22.1184MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 22.1184Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1863 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 22.1184Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1863
Mems Oscillator, 22.1184Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1863
MEMS OSCILLATOR, 22.1184MHZ, 7 X 5MM, CMOS; Frequency Nom:22.1184MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 22.1184MHZ, 7 X 5MM, CMOS; Frequency Nom:22.1184MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site
Oscillator, Mems, Cmos, 22.1184Mhz, Smd; Frequency Nom Txc - 79T1512 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 22.1184Mhz, Smd; Frequency Nom Txc
79T1512
Oscillator, Mems, Cmos, 22.1184Mhz, Smd; Frequency Nom Txc 79T1512
OSCILLATOR, MEMS, CMOS, 22.1184MHz, SMD; Frequency Nom:22.1184MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 22.1184MHz, SMD; Frequency Nom:22.1184MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 7W-22.1184MBD-T-ND 89T1863 79T1512
Product Name Oscillators Mems Oscillator, 22.1184Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc Oscillator, Mems, Cmos, 22.1184Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details