TXC Corporation Oscillators 7W-20.000MBA-T

Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1365-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1365-2-ND
Oscillators 887-1365-2-ND
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1353713-7W-20.000MBA-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1353713-7W-20.000MBA-T
Crystals, Oscillators, Resonators - Oscillators 1353713-7W-20.000MBA-T
Win Source Part Number: 1353713-7W-20.000MBA -T Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -10°C ~ 70°C Fake Threat In the Open Market: 42 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 7W Package: Tape & Reel Product Status: Obsolete Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.056" (1.42mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 20mA Base Resonator: Crystal Output: CMOS Frequency Stability: ±25ppm

Win Source Part Number: 1353713-7W-20.000MBA-T
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -10°C ~ 70°C
Fake Threat In the Open Market: 42 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: 7W
Package: Tape & Reel
Product Status: Obsolete
Frequency: 20 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.056" (1.42mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 20mA
Base Resonator: Crystal
Output: CMOS
Frequency Stability: ±25ppm

Buy Now Datasheet
Oscillator, 20 Mhz; Frequency Nom Txc - 86R1585 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20 Mhz; Frequency Nom Txc
86R1585
Oscillator, 20 Mhz; Frequency Nom Txc 86R1585
OSCILLATOR, 20 MHz; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 20 MHz; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1365-2-ND 1353713-7W-20.000MBA-T 86R1585
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillator, 20 Mhz; Frequency Nom Txc
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data