TXC Corporation Oscillators 7W-18.432MBC-T

Description
18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W-18.432MBC-T-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Cmos, 18.432Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0705 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 18.432Mhz, 3.3V, Smd; Frequency Nom Txc
54W0705
Oscillator, Cmos, 18.432Mhz, 3.3V, Smd; Frequency Nom Txc 54W0705
OSCILLATOR, CMOS, 18.432MHZ, 3.3V, SMD; Frequency Nom:18.432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:18.432MHzR oHS Compliant: Yes

OSCILLATOR, CMOS, 18.432MHZ, 3.3V, SMD; Frequency Nom:18.432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:18.432MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 18.432Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6492 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 18.432Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6492
Oscillator, 18.432Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6492
OSCILLATOR, 18.432MHZ, 7 X 5MM, CMOS; Frequency Nom:18.432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:18.432MHz RoHS Compliant: Yes

OSCILLATOR, 18.432MHZ, 7 X 5MM, CMOS; Frequency Nom:18.432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:18.432MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 7W-18.432MBC-T-ND 54W0705 29X6492
Product Name Oscillators Oscillator, Cmos, 18.432Mhz, 3.3V, Smd; Frequency Nom Txc Oscillator, 18.432Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details