TXC Corporation Oscillators 7W-18.432MBA-T

Description
18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1364-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1364-2-ND
Oscillators 887-1364-2-ND
18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 18.432 Mhz; Frequency Nom Txc - 86R1583 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 18.432 Mhz; Frequency Nom Txc
86R1583
Oscillator, 18.432 Mhz; Frequency Nom Txc 86R1583
OSCILLATOR, 18.432 MHz; Frequency Nom:18.432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 18.432 MHz; Frequency Nom:18.432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators 7W-18.432MBA-T
XTAL OSC XO 18.4320MHZ CMOS SMD

XTAL OSC XO 18.4320MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 887-1364-2-ND 86R1583 7W-18.432MBA-T
Product Name Oscillators Oscillator, 18.432 Mhz; Frequency Nom Txc Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S75005-3.6864-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 3.69 MHz
Frequency Stability 50 ppm
View Details
OCXO Oscillators - 2055876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type OCXO; Oxco
Package / Form Factor Encapsulated europack
Frequency Stability 10 ppm
View Details
Oscillators - CS00095AC-J1-DCC-32.7707-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers