TXC Corporation Oscillator, Cmos, 16.384Mhz, 3.3V, Smd; Frequency Nom Txc 7W-16.384MBC-T

Description
OSCILLATOR, CMOS, 16.384MHZ, 3.3V, SMD; Frequency Nom:16.384MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16.384MHzR oHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 16.384MHZ, 3.3V, SMD; Frequency Nom:16.384MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16.384MHzR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 16.384Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0703 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 16.384Mhz, 3.3V, Smd; Frequency Nom Txc
54W0703
Oscillator, Cmos, 16.384Mhz, 3.3V, Smd; Frequency Nom Txc 54W0703
OSCILLATOR, CMOS, 16.384MHZ, 3.3V, SMD; Frequency Nom:16.384MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16.384MHzR oHS Compliant: Yes

OSCILLATOR, CMOS, 16.384MHZ, 3.3V, SMD; Frequency Nom:16.384MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16.384MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 16.384Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6491 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16.384Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6491
Oscillator, 16.384Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6491
OSCILLATOR, 16.384MHZ, 7 X 5MM, CMOS; Frequency Nom:16.384MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16.384MHz RoHS Compliant: Yes

OSCILLATOR, 16.384MHZ, 7 X 5MM, CMOS; Frequency Nom:16.384MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16.384MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 54W0703 29X6491
Product Name Oscillator, Cmos, 16.384Mhz, 3.3V, Smd; Frequency Nom Txc Oscillator, 16.384Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Frequency 16.38 MHz 16.38 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
32 kHz Oscillators - SIT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details