TXC Corporation Oscillator, 14.31818Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7W-14.31818MBC-T

Description
OSCILLATOR, 14.31818MHZ, 7 X 5MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes
Description
OSCILLATOR, 14.31818MHZ, 7 X 5MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 14.31818Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6488 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 14.31818Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6488
Oscillator, 14.31818Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6488
OSCILLATOR, 14.31818MHZ, 7 X 5MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

OSCILLATOR, 14.31818MHZ, 7 X 5MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0692 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc
54W0692
Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc 54W0692
OSCILLATOR, CMOS, 14.31818MHZ, 3.3V, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, CMOS, 14.31818MHZ, 3.3V, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 29X6488 54W0692
Product Name Oscillator, 14.31818Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Frequency 14.32 MHz 14.32 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - SE556JB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details