TXC Corporation Oscillators - 7W-14.3000MBE-T 7W-14.3000MBE-T

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 760399-7W-14.3000MBE -T Series: 7W Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 14.3MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.056" (1.42mm) Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 760399-7W-14.3000MBE -T Series: 7W Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 14.3MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.056" (1.42mm) Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W-14.3000MBE-T - 760399-7W-14.3000MBE-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7W-14.3000MBE-T
760399-7W-14.3000MBE-T
Oscillators - 7W-14.3000MBE-T 760399-7W-14.3000MBE-T
Manufacturer: TXC CORPORATION Win Source Part Number: 760399-7W-14.3000MBE -T Series: 7W Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 14.3MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.056" (1.42mm) Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 760399-7W-14.3000MBE-T
Series: 7W
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 14.3MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.056" (1.42mm)
Maximum Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 760399-7W-14.3000MBE-T
Product Name Oscillators - 7W-14.3000MBE-T
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 14.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-1357+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - CD4541BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers