TXC Corporation Oscillator, 133.33Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7W-133.330MBC-T

Description
OSCILLATOR, 133.33MHZ, 7 X 5MM, CMOS; Frequency Nom:133.33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:133.33MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 133.33MHZ, 7 X 5MM, CMOS; Frequency Nom:133.33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:133.33MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 133.33Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6487 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 133.33Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6487
Oscillator, 133.33Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6487
OSCILLATOR, 133.33MHZ, 7 X 5MM, CMOS; Frequency Nom:133.33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:133.33MHz RoHS Compliant: Yes

OSCILLATOR, 133.33MHZ, 7 X 5MM, CMOS; Frequency Nom:133.33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:133.33MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 133.33Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0690 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 133.33Mhz, 3.3V, Smd; Frequency Nom Txc
54W0690
Oscillator, Cmos, 133.33Mhz, 3.3V, Smd; Frequency Nom Txc 54W0690
OSCILLATOR, CMOS, 133.33MHZ, 3.3V, SMD; Frequency Nom:133.33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:133.33MHzR oHS Compliant: Yes

OSCILLATOR, CMOS, 133.33MHZ, 3.3V, SMD; Frequency Nom:133.33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:133.33MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 29X6487 54W0690
Product Name Oscillator, 133.33Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc Oscillator, Cmos, 133.33Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS
Frequency 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-100 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details