TXC Corporation Oscillators 7W-125.000MBD-T

Description
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W-125.000MBD-T-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc - 49AC7133 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc
49AC7133
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc 49AC7133
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-25ppm (-40 to 85C)

7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-25ppm (-40 to 85C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7W-125.000MBD-T-ND 49AC7133
Product Name Oscillators 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-147.4-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - LMK61A2-312M50SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers