TXC Corporation Crystals, Oscillators, Resonators -Oscillators 7W-100.000MBE-T

Description
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators -Oscillators Series: 7W Package: Tape & Reel (TR) Product Status: Obsolete Base Resonator: Crystal Type: XO (Standard) Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 20mA Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators -Oscillators Series: 7W Package: Tape & Reel (TR) Product Status: Obsolete Base Resonator: Crystal Type: XO (Standard) Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 20mA Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators -Oscillators Series: 7W Package: Tape & Reel (TR) Product Status: Obsolete Base Resonator: Crystal Type: XO (Standard) Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 20mA Mounting Type: Surface Mount

Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators -Oscillators
Series: 7W
Package: Tape & Reel (TR)
Product Status: Obsolete
Base Resonator: Crystal
Type: XO (Standard)
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 20mA
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators -Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4536BEG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers