OSCILLATOR, 1.544MHZ, 7 X 5MM, CMOS; Frequency Nom:1.544MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:1.544MHz RoHS Compliant: Yes
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 84R5726 | 84R5478 |
| Product Name | Oscillator, 1.544Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc | 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc |
| Package / Form Factor | Surface Mount | |
| Features / Standards | RoHS | RoHS |
| Frequency | 1.54 MHz |