TXC Corporation Oscillator, 1.544Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7W-1.544MBA-T

Description
OSCILLATOR, 1.544MHZ, 7 X 5MM, CMOS; Frequency Nom:1.544MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 1.544MHZ, 7 X 5MM, CMOS; Frequency Nom:1.544MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 1.544Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 86R1564 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 1.544Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
86R1564
Oscillator, 1.544Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 86R1564
OSCILLATOR, 1.544MHZ, 7 X 5MM, CMOS; Frequency Nom:1.544MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 1.544MHZ, 7 X 5MM, CMOS; Frequency Nom:1.544MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Osc, 1.544Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 86R1565 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 1.544Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
86R1565
Osc, 1.544Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 86R1565
OSC, 1.544MHZ, 7 X 5MM, CMOS; Frequency Nom:1.544MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSC, 1.544MHZ, 7 X 5MM, CMOS; Frequency Nom:1.544MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 86R1564
Product Name Oscillator, 1.544Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 1.54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Timers and Oscillators - CY2XF33FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details