TXC Corporation 32.000MHz Clock and Timing IC 7V32000035

Description
32.000MHz, 3225 size, Glass, Crystals Product overview: 7V32000035 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.000MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.000MHz, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-7V32000035 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32.000MHz, 3225 size, Glass, Crystals Product overview: 7V32000035 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.000MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.000MHz, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-7V32000035 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32.000MHz Clock and Timing IC
443-7V32000035
32.000MHz Clock and Timing IC 443-7V32000035
32.000MHz, 3225 size, Glass, Crystals Product overview: 7V32000035 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.000MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.000MHz, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-7V32000035 can be used for catalog matching and distributor lookup.

32.000MHz, 3225 size, Glass, Crystals Product overview: 7V32000035 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.000MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.000MHz, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-7V32000035 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 443-7V32000035
Product Name 32.000MHz Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details
 - AM9513AJC-G - Rochester Electronics
Rochester Electronics
Specs
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1727-HEF4541BT,518TR-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
5 suppliers
SA556 Dual Precision Timer - SA556NE4 - Texas Instruments
Specs
Package Type PDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details