TXC Corporation Crystals - 7V30000001 7V30000001

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766233-7V30000001 Series: 7V Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 30MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766233-7V30000001 Series: 7V Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 30MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7V30000001 - 766233-7V30000001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7V30000001
766233-7V30000001
Crystals - 7V30000001 766233-7V30000001
Manufacturer: TXC CORPORATION Win Source Part Number: 766233-7V30000001 Series: 7V Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 30MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 766233-7V30000001
Series: 7V
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 30MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals 7V30000001
CRYSTAL 30.0000MHZ 20PF SMD

CRYSTAL 30.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 766233-7V30000001 7V30000001
Product Name Crystals - 7V30000001 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 30 MHz 30 MHz
Frequency Stability 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-123.52-18-7SX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.35 MHz
View Details
3 suppliers
Crystal Units - 8149471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details