TXC Corporation Crystals, Oscillators, Resonators - Crystals 7V25000031

Description
Win Source Part Number: 964374-7V25000031 Category: Crystals, Oscillators, Resonators>Crystals Series: 7V Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 16pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION
Request a Quote Datasheet
Description
Win Source Part Number: 964374-7V25000031 Category: Crystals, Oscillators, Resonators>Crystals Series: 7V Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 16pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 964374-7V25000031 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
964374-7V25000031
Crystals, Oscillators, Resonators - Crystals 964374-7V25000031
Win Source Part Number: 964374-7V25000031 Category: Crystals, Oscillators, Resonators>Crystals Series: 7V Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 16pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION

Win Source Part Number: 964374-7V25000031
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7V
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 16pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION

Buy Now Datasheet
Crystals 7V25000031
CRYSTAL 25.0000MHZ 16PF SMD

CRYSTAL 25.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 964374-7V25000031 7V25000031
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACA004713CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details