TXC Corporation Crystals - 7V25000008 7V25000008

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 806502-7V25000008 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 25MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 806502-7V25000008 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 25MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7V25000008 - 806502-7V25000008 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7V25000008
806502-7V25000008
Crystals - 7V25000008 806502-7V25000008
Manufacturer: TXC CORPORATION Win Source Part Number: 806502-7V25000008 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 25MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 806502-7V25000008
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 25MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals 7V25000008
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 806502-7V25000008 7V25000008
Product Name Crystals - 7V25000008 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
32.768 kHz Tuning Fork Crystal - CM7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 8238938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details