TXC Corporation Crystals - 7V25000002 7V25000002

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1010206-7V25000002 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 25MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 9pF Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1010206-7V25000002 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 25MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 9pF Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7V25000002 - 1010206-7V25000002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7V25000002
1010206-7V25000002
Crystals - 7V25000002 1010206-7V25000002
Manufacturer: TXC CORPORATION Win Source Part Number: 1010206-7V25000002 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 25MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 9pF Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 1010206-7V25000002
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Frequency: 25MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 9pF
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals 7V25000002
CRYSTAL 25.0000MHZ 9PF SMD

CRYSTAL 25.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1010206-7V25000002 7V25000002
Product Name Crystals - 7V25000002 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X139-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details