Win Source Part Number: 1366357-7V24000026
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: 7V
Product Status: Active
Frequency: 24 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
CRYSTAL 24.0000MHZ 12PF SMD
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals |
| Product Number | 1366357-7V24000026 | 7V24000026 | 7V24000026 | 832-7V24000026 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals | CRYSTAL 24MHZ 12PF SMD |
| Oscillator Type | MHz Crystal | |||
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount |
| Frequency | 24 MHz | 24 MHz | 24 MHz | 24 MHz |
| Frequency Stability | 30 ppm | 30 ppm | 30 ppm | |
| Frequency Tolerance | 30 % |