TXC Corporation Crystals, Oscillators, Resonators - Crystals 7V24000014

Description
Win Source Part Number: 1040969-7V24000014 Category: Crystals, Oscillators, Resonators>Crystals Series: 7V Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION
Request a Quote Datasheet
Description
Win Source Part Number: 1040969-7V24000014 Category: Crystals, Oscillators, Resonators>Crystals Series: 7V Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1040969-7V24000014 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1040969-7V24000014
Crystals, Oscillators, Resonators - Crystals 1040969-7V24000014
Win Source Part Number: 1040969-7V24000014 Category: Crystals, Oscillators, Resonators>Crystals Series: 7V Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION

Win Source Part Number: 1040969-7V24000014
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7V
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION

Buy Now Datasheet
Crystals 7V24000014
CRYSTAL 24.0000MHZ 10PF SMD

CRYSTAL 24.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1040969-7V24000014 7V24000014
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2033-073-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers