TXC Corporation Crystals - 7V16000001 7V16000001

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 807224-7V16000001 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 16MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 807224-7V16000001 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 16MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7V16000001 - 807224-7V16000001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7V16000001
807224-7V16000001
Crystals - 7V16000001 807224-7V16000001
Manufacturer: TXC CORPORATION Win Source Part Number: 807224-7V16000001 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 16MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 807224-7V16000001
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 16MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals 7V16000001
CRYSTAL 16.0000MHZ 9PF SMD

CRYSTAL 16.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 807224-7V16000001 7V16000001
Product Name Crystals - 7V16000001 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 16 MHz 16 MHz
Frequency Stability 10 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 8136065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-122.8-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Programmable Crystal Oscillator - 168-P series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free; Programmable
Frequency 1 to 200 MHz
View Details