TXC Corporation Crystals, Oscillators, Resonators - Crystals 7V12000011

Description
Win Source Part Number: 1366375-7V12000011 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 7V Product Status: Active Frequency: 12 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 100 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Load Capacitance: 12pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366375-7V12000011 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 7V Product Status: Active Frequency: 12 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 100 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Load Capacitance: 12pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366375-7V12000011 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366375-7V12000011
Crystals, Oscillators, Resonators - Crystals 1366375-7V12000011
Win Source Part Number: 1366375-7V12000011 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 7V Product Status: Active Frequency: 12 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 100 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Load Capacitance: 12pF Operating Mode: Fundamental

Win Source Part Number: 1366375-7V12000011
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 51 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: 7V
Product Status: Active
Frequency: 12 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 100 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±30ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 12pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals 7V12000011
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site
CRYSTAL 12MHZ 12PF SMD - 832-7V12000011 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 12MHZ 12PF SMD
832-7V12000011
CRYSTAL 12MHZ 12PF SMD 832-7V12000011
CRYSTAL 12MHZ 12PF SMD

CRYSTAL 12MHZ 12PF SMD

Supplier's Site
Crystals 7V12000011
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals Crystals
Product Number 1366375-7V12000011 7V12000011 832-7V12000011 7V12000011
Product Name Crystals, Oscillators, Resonators - Crystals Crystals CRYSTAL 12MHZ 12PF SMD Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Frequency 12 MHz 12 MHz 12 MHz 12 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VOLTAGE CONT OSC / RoHS - POS-300+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details