TXC Corporation Crystals - 7V12000005 7V12000005

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766232-7V12000005 Series: 7V Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 12MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766232-7V12000005 Series: 7V Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 12MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7V12000005 - 766232-7V12000005 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7V12000005
766232-7V12000005
Crystals - 7V12000005 766232-7V12000005
Manufacturer: TXC CORPORATION Win Source Part Number: 766232-7V12000005 Series: 7V Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 12MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 766232-7V12000005
Series: 7V
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -10°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 12MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals 7V12000005
CRYSTAL 12.0000MHZ 10PF SMD

CRYSTAL 12.0000MHZ 10PF SMD

Supplier's Site Datasheet
Crystals 7V12000005
CRYSTAL 12.0000MHZ 10PF SMD

CRYSTAL 12.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 766232-7V12000005 7V12000005 7V12000005
Product Name Crystals - 7V12000005 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 12 MHz 12 MHz 12 MHz
Frequency Stability 10 ppm 10 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-122.8-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 1734749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-8.000-8-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 8 pF
View Details
2 suppliers