TXC Corporation Crystals, Oscillators, Resonators - Crystals 7V12000001

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328340-7V12000001 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 12 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328340-7V12000001 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 12 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1328340-7V12000001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328340-7V12000001
Crystals, Oscillators, Resonators - Crystals 1328340-7V12000001
Manufacturer: TXC CORPORATION Win Source Part Number: 1328340-7V12000001 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 12 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328340-7V12000001
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
RoHS Status: RoHS Compliant

Buy Now Datasheet
Crystals 7V12000001
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 1328340-7V12000001 7V12000001
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 12 MHz 12 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA004713CAG - Richardson RFPD
Specs
Frequency 118 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details