55.46667MHz ±30ppm Crystal 10pF 4-SMD, No Lead
55.46667MHz ±30ppm Crystal 10pF 4-SMD, No Lead
55.46667MHz ±30ppm Crystal 10pF 4-SMD, No Lead
CRYSTAL 55.46667MHZ 10PF SMD
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 10pF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 887-2646-2-ND | 7V-55.466670MAHQ-T | 81Y8194 |
| Product Name | Crystals | Crystals | 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm |