TXC Corporation Crystals 7V-31.250MDDE-T

Description
31.25MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
31.25MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-31.250MDDE-TTR-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

31.25MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7V-31.250MDDE-TCT-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

31.25MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7V-31.250MDDE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

31.25MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-20Ppm (-20 To 70C), 12Pf Txc - 28AH8051 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-20Ppm (-20 To 70C), 12Pf Txc
28AH8051
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-20Ppm (-20 To 70C), 12Pf Txc 28AH8051
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-20ppm @25C, +/-20ppm (-20 to 70C), 12pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-20ppm @25C, +/-20ppm (-20 to 70C), 12pF

Supplier's Site
CRYSTAL 31.2500MHZ 12PF SMD

CRYSTAL 31.2500MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-7V-31.250MDDE-TTR-ND 28AH8051 7V-31.250MDDE-T
Product Name Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-20Ppm (-20 To 70C), 12Pf Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - NLV14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details