TXC Corporation Crystals 7V-30.000MAAE-T

Description
30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1469-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 12PF SMD

CRYSTAL 30.0000MHZ 12PF SMD

Supplier's Site
Crystal, 30Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc - 24T5709 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc
24T5709
Crystal, 30Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc 24T5709
CRYSTAL, 30MHZ, 12PF, SMD, FULL REEL; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 30MHZ, 12PF, SMD, FULL REEL; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5708 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5708
Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5708
CRYSTAL, 30MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 30MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1469-2-ND 7V-30.000MAAE-T 24T5709 24T5708
Product Name Crystals Crystals Crystal, 30Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F) ? to 70 C (? to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-098.3-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 9.83 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator/Oscillator/Resonator >> Crystals - CM8V-T1A-32.768kHz-9pF-20PPM-TB-QC - LCSC Electronics Technology (HK) Limited
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details