28.63636MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-50ppm (-40 to 85C), 18pF
CRYSTAL 28.63636MHZ 18PF SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 887-7V-28.63636MAGJ-TTR-ND | 28AH8043 | 7V-28.63636MAGJ-T |
| Product Name | Crystals | 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 18Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 18 pF | 18 pF |