27.12MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
27.12MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
27.12MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 12pF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 887-7V-27.120MAAE-TTR-ND | 28AH8036 | 7V-27.120MAAE-T |
| Product Name | Crystals | 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 12Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 12 pF | 12 pF |