TXC Corporation Crystals 7V-27.000MDHV-T

Description
27MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-27.000MDHV-TTR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7V-27.000MDHV-TCT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc - 28AH8033 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc
28AH8033
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc 28AH8033
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-20ppm @25C, +/-30ppm (-40 to 85C), 8pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-20ppm @25C, +/-30ppm (-40 to 85C), 8pF

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Oscillators
Product Number 887-7V-27.000MDHV-TTR-ND 28AH8033
Product Name Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510BBA108M000BAGR - Richardson RFPD
Specs
Frequency 108 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers